FORD ESB-M1C119-B

GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 October 2003
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a grease composed of mineral oil and lithium soap.

Document History

October 10, 2008
GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1 - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease composed of mineral oil and lithium soap.
FORD ESB-M1C119-B
October 28, 2003
GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease composed of mineral oil and lithium soap.
October 9, 1985
GREASE, LITHIUM BASE - LONG LIFE - LOW TEMPERATURE PERFORMANCE - NLGI #1
1. SCOPE The material defined by this specification is a grease composed of mineral oil and lithium soap.

References

Advertisement