SAE International - MA3378D
Bolts and Screws, UNS N07001 Tensile Strength 1210 MPa, Thread and Fillet Radius Rolled Before Aging, Procurement Specification, Metric
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 January 2018 |
| Status: | active |
description:
This specification covers metric bolts and screws made from a corrosion and heat resistant, nickel-base alloy of the type identified under the Unified Numbering System as UNS N07001. The following... View More
Document History
MA3378D
January 19, 2018
Bolts and Screws, UNS N07001 Tensile Strength 1210 MPa, Thread and Fillet Radius Rolled Before Aging, Procurement Specification, Metric
This specification covers metric bolts and screws made from a corrosion and heat resistant, nickel-base alloy of the type identified under the Unified Numbering System as UNS N07001. The following...