SAE International - J1947_200210

O.D. Coatings for Radial Lip-Type Shaft Seals

active
Buy Now
Organization: SAE International
Publication Date: 25 October 2002
Status: active
description:

This SAE Information Report covers thin coatings of resinous based materials that can be placed on the metallic outer diameter of radial lip-type shaft seals to provide sealing when the mating... View More

Document History

J1947_200210
October 25, 2002
O.D. Coatings for Radial Lip-Type Shaft Seals
This SAE Information Report covers thin coatings of resinous based materials that can be placed on the metallic outer diameter of radial lip-type shaft seals to provide sealing when the mating bore...
October 9, 2000
O.D. Coatings for Radial Lip-Type Shaft Seals
This SAE Information Report covers thin coatings of resinous based materials that can be placed on the metallic outer diameter of radial lip-type shaft seals to provide sealing when the mating bore...
Advertisement