SAE International - J1947_200010

O.D. Coatings for Radial Lip-Type Shaft Seals

active
Buy Now
Organization: SAE International
Publication Date: 9 October 2000
Status: active
description:

This SAE Information Report covers thin coatings of resinous based materials that can be placed on the metallic outer diameter of radial lip-type shaft seals to provide sealing when the mating... View More

Document History

October 25, 2002
O.D. Coatings for Radial Lip-Type Shaft Seals
This SAE Information Report covers thin coatings of resinous based materials that can be placed on the metallic outer diameter of radial lip-type shaft seals to provide sealing when the mating bore...
J1947_200010
October 9, 2000
O.D. Coatings for Radial Lip-Type Shaft Seals
This SAE Information Report covers thin coatings of resinous based materials that can be placed on the metallic outer diameter of radial lip-type shaft seals to provide sealing when the mating bore...
Advertisement