SAE International - J1303_200602

Cutting Edge—Cross Sections Loader Straight

active
Buy Now
Organization: SAE International
Publication Date: 5 February 2006
Status: active
description:

For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled, cast, forged, flame cut, and machined cutting edge sections. Straight cutting edges... View More

Document History

October 25, 2011
Cutting Edge - Cross Sections Loader Straight
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled, cast, forged, flame cut, and machined cutting edge sections. Straight cutting edges are...
J1303_200602
February 5, 2006
Cutting Edge—Cross Sections Loader Straight
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled, cast, forged, flame cut, and machined cutting edge sections. Straight cutting edges are...
February 1, 1985
CUTTING EDGE - CROSS SECTIONS LOADER STRAIGHT
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled, cast, forged, flame cut, and machined cutting edge sections. Straight cutting edges are...
Advertisement