SAE International - J1303_198502
CUTTING EDGE - CROSS SECTIONS LOADER STRAIGHT
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 February 1985 |
| Status: | active |
description:
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled, cast, forged, flame cut, and machined cutting edge sections. Straight cutting edges... View More
Document History
October 25, 2011
Cutting Edge - Cross Sections Loader Straight
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled, cast, forged, flame cut, and machined cutting edge sections. Straight cutting edges are...
February 5, 2006
Cutting Edge—Cross Sections Loader Straight
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled, cast, forged, flame cut, and machined cutting edge sections. Straight cutting edges are...
J1303_198502
February 1, 1985
CUTTING EDGE - CROSS SECTIONS LOADER STRAIGHT
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled, cast, forged, flame cut, and machined cutting edge sections. Straight cutting edges are...