SAE International - J1304_200602

Cutting Edge—Cross Sections Loader Straight with Bolt Holes

active
Buy Now
Organization: SAE International
Publication Date: 5 February 2006
Status: active
description:

For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a... View More

Document History

October 25, 2011
Cutting Edge - Cross Sections Loader Straight with Bolt Holes
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a maximum...
J1304_200602
February 5, 2006
Cutting Edge—Cross Sections Loader Straight with Bolt Holes
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a maximum...
February 1, 1985
CUTTING EDGE—CROSS SECTIONS LOADER STRAIGHT WITH BOLT HOLES
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a maximum...
Advertisement