SAE International - J1304_198502
CUTTING EDGE—CROSS SECTIONS LOADER STRAIGHT WITH BOLT HOLES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 February 1985 |
| Status: | active |
description:
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a... View More
Document History
October 25, 2011
Cutting Edge - Cross Sections Loader Straight with Bolt Holes
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a maximum...
February 5, 2006
Cutting Edge—Cross Sections Loader Straight with Bolt Holes
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a maximum...
J1304_198502
February 1, 1985
CUTTING EDGE—CROSS SECTIONS LOADER STRAIGHT WITH BOLT HOLES
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a maximum...