SAE International - J163_200607

Low Tension Wiring and Cable Terminals and Splice Clips

active
Buy Now
Organization: SAE International
Publication Date: 10 July 2006
Status: active
description:

The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in SAE J1127 and SAE J1128. In addition,... View More

Document History

February 18, 2011
Low Tension Wiring and Cable Terminals and Splice Clips
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in SAE J1127 and SAE J1128. In addition, it...
J163_200607
July 10, 2006
Low Tension Wiring and Cable Terminals and Splice Clips
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in SAE J1127 and SAE J1128. In addition, it...
December 28, 2001
Low Tension Wiring and Cable Terminals and Splice Clips
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in SAE J878 and SAE J558. In addition, it...
January 1, 1974
LOW TENSION WIRING AND CABLE TERMINALS AND SPLICE CLIPS
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in J878 and J558. In addition, it covers...

References

Advertisement