SAE International - J163_200112
Low Tension Wiring and Cable Terminals and Splice Clips
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 December 2001 |
| Status: | active |
description:
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in SAE J878 and SAE J558. In addition, it... View More
Document History
February 18, 2011
Low Tension Wiring and Cable Terminals and Splice Clips
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in SAE J1127 and SAE J1128. In addition, it...
July 10, 2006
Low Tension Wiring and Cable Terminals and Splice Clips
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in SAE J1127 and SAE J1128. In addition, it...
J163_200112
December 28, 2001
Low Tension Wiring and Cable Terminals and Splice Clips
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in SAE J878 and SAE J558. In addition, it...
January 1, 1974
LOW TENSION WIRING AND CABLE TERMINALS AND SPLICE CLIPS
The SAE Recommended Practice covers the application requirements for terminals and splice clips attached to stranded low tension wiring and cable as shown in J878 and J558. In addition, it covers...