SAE International - J1281_200908

Operator Sound Pressure Level Exposure Measurement Procedure for Powered Recreational Craft

active
Buy Now
Organization: SAE International
Publication Date: 21 August 2009
Status: active
description:

This SAE Standard establishes the procedure for determining the operator duty cycle sound pressure level L

odc

to which operators of powered recreational craft up to 24 m in length... View More

Document History

April 25, 2022
Operator Sound Pressure Level Exposure Measurement Procedure for Powered Recreational Craft
This SAE Standard establishes the procedure for determining the operator duty cycle sound pressure level L odc to which operators of powered recreational craft up to 24 m in length are exposed during...
November 15, 2016
Operator Sound Pressure Level Exposure Measurement Procedure for Powered Recreational Craft
This SAE Standard establishes the procedure for determining the operator duty cycle sound pressure level L odc to which operators of powered recreational craft up to 24 m in length are exposed during...
J1281_200908
August 21, 2009
Operator Sound Pressure Level Exposure Measurement Procedure for Powered Recreational Craft
This SAE Standard establishes the procedure for determining the operator duty cycle sound pressure level L odc to which operators of powered recreational craft up to 24 m in length are exposed during...
March 1, 1985
OPERATOR SOUND LEVEL EXPOSURE ASSESSMENT PROCEDURE FOR PLEASURE MOTORBOATS
This SAE Recommended Practice establishes the procedure for assessing operator sound level exposure for pleasure motorboats under 20 m (65 ft) in length when operated under typical conditions, an...

References

Advertisement