SAE International - J1281_198503

OPERATOR SOUND LEVEL EXPOSURE ASSESSMENT PROCEDURE FOR PLEASURE MOTORBOATS

active
Buy Now
Organization: SAE International
Publication Date: 1 March 1985
Status: active
description:

This SAE Recommended Practice establishes the procedure for assessing operator sound level exposure for pleasure motorboats under 20 m (65 ft) in length when operated under typical conditions, an... View More

Document History

April 25, 2022
Operator Sound Pressure Level Exposure Measurement Procedure for Powered Recreational Craft
This SAE Standard establishes the procedure for determining the operator duty cycle sound pressure level L odc to which operators of powered recreational craft up to 24 m in length are exposed during...
November 15, 2016
Operator Sound Pressure Level Exposure Measurement Procedure for Powered Recreational Craft
This SAE Standard establishes the procedure for determining the operator duty cycle sound pressure level L odc to which operators of powered recreational craft up to 24 m in length are exposed during...
August 21, 2009
Operator Sound Pressure Level Exposure Measurement Procedure for Powered Recreational Craft
This SAE Standard establishes the procedure for determining the operator duty cycle sound pressure level L odc to which operators of powered recreational craft up to 24 m in length are exposed during...
J1281_198503
March 1, 1985
OPERATOR SOUND LEVEL EXPOSURE ASSESSMENT PROCEDURE FOR PLEASURE MOTORBOATS
This SAE Recommended Practice establishes the procedure for assessing operator sound level exposure for pleasure motorboats under 20 m (65 ft) in length when operated under typical conditions, an...

References

Advertisement