SAE International - J2068_199907
Combination Turn Signal Hazard Warning Signal Flashers
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 July 1999 |
| Status: | active |
description:
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning... View More
Document History
J2068_199907
July 15, 1999
Combination Turn Signal Hazard Warning Signal Flashers
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning signaling.
December 1, 1994
COMBINATION TURN SIGNAL HAZARD WARNING SIGNAL FLASHERS
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning signaling.
January 1, 1990
COMBINATION TURN SIGNAL HAZARD WARNING SIGNAL FLASHERS
This document defines the test conditions, procedures, and minimum design requirements, for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning signaling.