SAE International - J2068_199412

COMBINATION TURN SIGNAL HAZARD WARNING SIGNAL FLASHERS

active
Buy Now
Organization: SAE International
Publication Date: 1 December 1994
Status: active
description:

This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning... View More

Document History

July 15, 1999
Combination Turn Signal Hazard Warning Signal Flashers
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning signaling.
J2068_199412
December 1, 1994
COMBINATION TURN SIGNAL HAZARD WARNING SIGNAL FLASHERS
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning signaling.
January 1, 1990
COMBINATION TURN SIGNAL HAZARD WARNING SIGNAL FLASHERS
This document defines the test conditions, procedures, and minimum design requirements, for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning signaling.

References

Advertisement