SAE International - J2179_200009

A Test for Evaluating the Rearward Amplificiation of Multi-Articulated Vehicles

active
Buy Now
Organization: SAE International
Publication Date: 29 September 2000
Status: active
description:

The procedure applies to heavy vehicles weighing more than 11 800 kg (26 000 lb) and particularly to those vehicles having two or more articulation joints that allow rotation in a horizontal... View More

Document History

J2179_200009
September 29, 2000
A Test for Evaluating the Rearward Amplificiation of Multi-Articulated Vehicles
The procedure applies to heavy vehicles weighing more than 11 800 kg (26 000 lb) and particularly to those vehicles having two or more articulation joints that allow rotation in a horizontal plane....
September 1, 1993
A TEST FOR EVALUATING THE REARWARD AMPLIFICIATION OF MULTI-ARTICULATED VEHICLES
The procedure applies to heavy vehicles weighing more than 11 800 kg (26 000 lb) and particularly to those vehicles having two or more articulation joints that allow rotation in a horizontal plane....
Advertisement