SAE International - J2179_199309
A TEST FOR EVALUATING THE REARWARD AMPLIFICIATION OF MULTI-ARTICULATED VEHICLES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 1993 |
| Status: | active |
description:
The procedure applies to heavy vehicles weighing more than 11 800 kg (26 000 lb) and particularly to those vehicles having two or more articulation joints that allow rotation in a horizontal... View More
Document History
September 29, 2000
A Test for Evaluating the Rearward Amplificiation of Multi-Articulated Vehicles
The procedure applies to heavy vehicles weighing more than 11 800 kg (26 000 lb) and particularly to those vehicles having two or more articulation joints that allow rotation in a horizontal plane....
J2179_199309
September 1, 1993
A TEST FOR EVALUATING THE REARWARD AMPLIFICIATION OF MULTI-ARTICULATED VEHICLES
The procedure applies to heavy vehicles weighing more than 11 800 kg (26 000 lb) and particularly to those vehicles having two or more articulation joints that allow rotation in a horizontal plane....