SAE International - J962_199703

Formed Tube Ends for Hose Connections

active
Buy Now
Organization: SAE International
Publication Date: 1 March 1997
Status: active
description:

This SAE Standard covers the dimensional and general specifications applicable to those formed tube end configurations suitable for hose connections made with or without hose clamps (see SAE J536)... View More

Document History

J962_199703
March 1, 1997
Formed Tube Ends for Hose Connections
This SAE Standard covers the dimensional and general specifications applicable to those formed tube end configurations suitable for hose connections made with or without hose clamps (see SAE J536) in...
May 1, 1986
FORMED TUBE ENDS FOR HOSE CONNECTIONS
This SAE Standard covers the dimensional and general specifications applicable to those formed tube end configurations suitable for hose connections made with or without hose clamps (see SAE J536) in...
Advertisement