SAE International - J962_198605
FORMED TUBE ENDS FOR HOSE CONNECTIONS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1986 |
| Status: | active |
description:
This SAE Standard covers the dimensional and general specifications applicable to those formed tube end configurations suitable for hose connections made with or without hose clamps (see SAE J536)... View More
Document History
March 1, 1997
Formed Tube Ends for Hose Connections
This SAE Standard covers the dimensional and general specifications applicable to those formed tube end configurations suitable for hose connections made with or without hose clamps (see SAE J536) in...
J962_198605
May 1, 1986
FORMED TUBE ENDS FOR HOSE CONNECTIONS
This SAE Standard covers the dimensional and general specifications applicable to those formed tube end configurations suitable for hose connections made with or without hose clamps (see SAE J536) in...