SAE International - J1054_197701

WARNING LAMP ALTERNATING FLASHERS

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1977
Status: active
description:

Flashers referred to in this SAE recommended engineering design practice are for nominal 12 V circuits and are required to operate the maximum design load per output terminal as stated by the... View More

Document History

July 15, 1999
Warning Lamp Alternating Flashers
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V warning lamp alternating flashers.
September 1, 1994
WARNING LAMP ALTERNATING FLASHERS
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6,12, and 24 V warning lamp alternating flashers.
October 1, 1989
WARNING LAMP ALTERNATING FLASHERS
This document defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V warning lamp alternating flashers.
J1054_197701
January 1, 1977
WARNING LAMP ALTERNATING FLASHERS
Flashers referred to in this SAE recommended engineering design practice are for nominal 12 V circuits and are required to operate the maximum design load per output terminal as stated by the flasher...
September 1, 1973
WARNING LAMP ALTERNATING FLASHERS
Flashers referred to in this SAE recommended engineering design practice are for nominal 12 V circuits and are required to operate the maximum design load per output terminal as stated by the flasher...
Advertisement