SAE International - J1054_199409
WARNING LAMP ALTERNATING FLASHERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 1994 |
| Status: | active |
description:
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6,12, and 24 V warning lamp alternating flashers.
Document History
July 15, 1999
Warning Lamp Alternating Flashers
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V warning lamp alternating flashers.
J1054_199409
September 1, 1994
WARNING LAMP ALTERNATING FLASHERS
This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6,12, and 24 V warning lamp alternating flashers.
October 1, 1989
WARNING LAMP ALTERNATING FLASHERS
This document defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V warning lamp alternating flashers.
January 1, 1977
WARNING LAMP ALTERNATING FLASHERS
Flashers referred to in this SAE recommended engineering design practice are for nominal 12 V circuits and are required to operate the maximum design load per output terminal as stated by the flasher...
September 1, 1973
WARNING LAMP ALTERNATING FLASHERS
Flashers referred to in this SAE recommended engineering design practice are for nominal 12 V circuits and are required to operate the maximum design load per output terminal as stated by the flasher...