SAE International - J1295_198906

IDENTIFICATION TERMINOLOGY AND SPECIFICATION DEFINITIONS—PIPELAYERS AND SIDE BOOMS, TRACTOR OR LOADER MOUNTED

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1989
Status: active
description:

This is applicable to pipelayers and side booms, mounted on tractors or loaders defined in SAE J1057. Only those terms not covered by SAE J1234 are described herein.

Document History

May 8, 2003
Identification Terminology and Specification Definitions--Pipelayers and Side Booms, Tractor or Loader Mounted
This is applicable to pipelayers and side booms, mounted on tractors or loaders defined in SAE J1057. Only those terms not covered by SAE J1234 are described herein. Purpose The purpose of this...
J1295_198906
June 1, 1989
IDENTIFICATION TERMINOLOGY AND SPECIFICATION DEFINITIONS—PIPELAYERS AND SIDE BOOMS, TRACTOR OR LOADER MOUNTED
This is applicable to pipelayers and side booms, mounted on tractors or loaders defined in SAE J1057. Only those terms not covered by SAE J1234 are described herein.
November 1, 1986
IDENTIFICATION TERMINOLOGY AND SPECIFICATION DEFINITIONS - PIPELAYERS AND SIDE BOOMS, TRACTOR OR LOADER MOUNTED
This is applicable to pipelayers and side booms, mounted on tractors or loaders defined in SAE J1057.
June 1, 1980
IDENTIFICATION TERMINOLOGY—PIPELAYERS
This standard applies to machines which are designed to raise, lower, and carry pipe and loads of similar nature. The term pipelayer does not include tractors or loaders with side booms which are...
Advertisement