SAE International - J1295_198006
IDENTIFICATION TERMINOLOGY—PIPELAYERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1980 |
| Status: | active |
description:
This standard applies to machines which are designed to raise, lower, and carry pipe and loads of similar nature.
The term
pipelayer does not include tractors or loaders with side... View More
Document History
May 8, 2003
Identification Terminology and Specification Definitions--Pipelayers and Side Booms, Tractor or Loader Mounted
This is applicable to pipelayers and side booms, mounted on tractors or loaders defined in SAE J1057. Only those terms not covered by SAE J1234 are described herein. Purpose The purpose of this...
June 1, 1989
IDENTIFICATION TERMINOLOGY AND SPECIFICATION DEFINITIONS—PIPELAYERS AND SIDE BOOMS, TRACTOR OR LOADER MOUNTED
This is applicable to pipelayers and side booms, mounted on tractors or loaders defined in SAE J1057. Only those terms not covered by SAE J1234 are described herein.
November 1, 1986
IDENTIFICATION TERMINOLOGY AND SPECIFICATION DEFINITIONS - PIPELAYERS AND SIDE BOOMS, TRACTOR OR LOADER MOUNTED
This is applicable to pipelayers and side booms, mounted on tractors or loaders defined in SAE J1057.
J1295_198006
June 1, 1980
IDENTIFICATION TERMINOLOGY—PIPELAYERS
This standard applies to machines which are designed to raise, lower, and carry pipe and loads of similar nature. The term pipelayer does not include tractors or loaders with side booms which are...