SAE International - J1678_199902

Low-Voltage Ultrathin Wall Primary Cable

active
Buy Now
Organization: SAE International
Publication Date: 12 February 1999
Status: active
description:

This SAE Standard covers low-voltage, ultrathin wall, primary cable intended for use at a nominal system voltage of 60 V DC or less in surface vehicle electrical systems. The tests are intended to... View More

Document History

June 19, 2023
Low Voltage Ultra-Thin Wall Primary Cable
This standard covers ultra-thin wall low voltage primary cable intended for use at a nominal system voltage of 60 VDC (60 VAC rms) or less in surface vehicle electrical systems. The tests are...
February 24, 2020
Low Voltage Ultra-Thin Wall Primary Cable
This standard covers ultra-thin wall low voltage primary cable intended for use at a nominal system voltage of 60 VDC (60 VAC rms) or less in surface vehicle electrical systems. The tests are...
December 3, 2015
Low Voltage Ultra Thin Wall Primary Cable
This standard covers ultra thin wall low voltage primary cable intended for use at a nominal system voltage of 60 V DC (60 V AC rms) or less in surface vehicle electrical systems. The tests are...
October 8, 2012
Low Voltage Ultra Thin Wall Primary Cable
This standard covers ultra thin wall low voltage primary cable intended for use at a nominal system voltage of 60 V DC (60 V AC rms) or less in surface vehicle electrical systems. The tests are...
April 28, 2004
Low Voltage Ultra Thin Wall Primary Cable
This standard covers ultra thin wall low voltage primary cable intended for use at a nominal system voltage of 60 V DC (25 V AC) or less in surface vehicle electrical systems. The tests are intended...
J1678_199902
February 12, 1999
Low-Voltage Ultrathin Wall Primary Cable
This SAE Standard covers low-voltage, ultrathin wall, primary cable intended for use at a nominal system voltage of 60 V DC or less in surface vehicle electrical systems. The tests are intended to...

References

Advertisement