SAE International - J1857_199701

FLYWHEEL DIMENSIONS FOR TRUCK AND BUS APPLICATIONS

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1997
Status: active
description:

Although not limited to, these flywheels are normally used on trucks considered as Medium-Duty (Class 6 and 7), as well as Heavy-Duty (Class 8) trucks.

Document History

September 19, 2017
Flywheel Dimensions for Truck and Bus Applications
Although not limited to, these flywheels are normally used on trucks considered as Medium-Duty (Class 6 and 7), as well as Heavy-Duty (Class 8) trucks.
April 23, 2003
Flywheel Dimensions for Truck and Bus Applications
Although not limited to, these flywheels are normally used on trucks considered as Medium-Duty (Class 6 and 7), as well as Heavy-Duty (Class 8) trucks.
J1857_199701
January 1, 1997
FLYWHEEL DIMENSIONS FOR TRUCK AND BUS APPLICATIONS
Although not limited to, these flywheels are normally used on trucks considered as Medium-Duty (Class 6 and 7), as well as Heavy-Duty (Class 8) trucks.
May 1, 1987
FLYWHEEL DIMENSIONS FOR TRUCK AND BUS APPLICATIONS
Although not limited to, these clutches are normally used in Class 7 and 8 trucks.

References

Advertisement