SAE International - J1857_198705
FLYWHEEL DIMENSIONS FOR TRUCK AND BUS APPLICATIONS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1987 |
| Status: | active |
description:
Although not limited to, these clutches are normally used in Class 7 and 8 trucks.
Document History
September 19, 2017
Flywheel Dimensions for Truck and Bus Applications
Although not limited to, these flywheels are normally used on trucks considered as Medium-Duty (Class 6 and 7), as well as Heavy-Duty (Class 8) trucks.
April 23, 2003
Flywheel Dimensions for Truck and Bus Applications
Although not limited to, these flywheels are normally used on trucks considered as Medium-Duty (Class 6 and 7), as well as Heavy-Duty (Class 8) trucks.
January 1, 1997
FLYWHEEL DIMENSIONS FOR TRUCK AND BUS APPLICATIONS
Although not limited to, these flywheels are normally used on trucks considered as Medium-Duty (Class 6 and 7), as well as Heavy-Duty (Class 8) trucks.
J1857_198705
May 1, 1987
FLYWHEEL DIMENSIONS FOR TRUCK AND BUS APPLICATIONS
Although not limited to, these clutches are normally used in Class 7 and 8 trucks.