SAE International - J314_200207
Felts—Wool and Part Wool
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 July 2002 |
| Status: | active |
description:
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to
Tables 1 and 2
). It was developed with... View More
Document History
September 8, 2022
Felts - Wool and Part Wool
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to Tables 1 and 2 ). It was developed with the cooperation of...
August 24, 2012
Felts - Wool and Part Wool
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to Tables 1 and 2 ). It was developed with the cooperation of...
September 10, 2007
Felts—Wool and Part Wool
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to Tables 1 and 2 ). It was developed with the cooperation of...
J314_200207
July 17, 2002
Felts—Wool and Part Wool
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to Tables 1 and 2 ). It was developed with the cooperation of...
May 5, 1994
FELTS—WOOL AND PART WOOL
This SAE Standard covers types and qualities of felts required for general automotive uses. It was developed with the cooperation of the Standardization Committee of the Felt Association, Inc., and...