SAE International - J314_201208

Felts - Wool and Part Wool

active
Buy Now
Organization: SAE International
Publication Date: 24 August 2012
Status: active
description:

This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to

Tables 1 and 2

). It was developed with... View More

Document History

September 8, 2022
Felts - Wool and Part Wool
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to Tables 1 and 2 ). It was developed with the cooperation of...
J314_201208
August 24, 2012
Felts - Wool and Part Wool
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to Tables 1 and 2 ). It was developed with the cooperation of...
September 10, 2007
Felts—Wool and Part Wool
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to Tables 1 and 2 ). It was developed with the cooperation of...
July 17, 2002
Felts—Wool and Part Wool
This SAE Standard identifies chemical/mechanical properties, thickness, width, mass, and other requirements recommended for felts (refer to Tables 1 and 2 ). It was developed with the cooperation of...
May 5, 1994
FELTS—WOOL AND PART WOOL
This SAE Standard covers types and qualities of felts required for general automotive uses. It was developed with the cooperation of the Standardization Committee of the Felt Association, Inc., and...
Advertisement