SAE International - J1170_199302

Front and Rear Power Take-Off for Agricultural Tractors

active
Buy Now
Organization: SAE International
Publication Date: 1 February 1993
Status: active
description:

This SAE Standard establishes the specifications and dimensions that are essential in order that 540 r/min and 1000 r/min power take-off-driven machines may be operated with any make of tractor... View More

Document History

J1170_199302
February 1, 1993
Front and Rear Power Take-Off for Agricultural Tractors
This SAE Standard establishes the specifications and dimensions that are essential in order that 540 r/min and 1000 r/min power take-off-driven machines may be operated with any make of tractor...
June 1, 1991
REAR POWER TAKE-OFF FOR AGRICULTURAL TRACTORS
This SAE Standard establishes the specifications and dimensions that are essential in order that 540 rpm and 1000 rpm power take-off-driven machines may be operated with any make of tractor equipped...
May 1, 1977
REAR POWER TAKE-OFF FOR AGRICULTURAL TRACTORS
A description is not available for this item.
Advertisement