SAE International - J1170_199106
REAR POWER TAKE-OFF FOR AGRICULTURAL TRACTORS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1991 |
| Status: | active |
description:
This SAE Standard establishes the specifications and dimensions that are essential in order that 540 rpm and 1000 rpm power take-off-driven machines may be operated with any make of tractor... View More
Document History
February 1, 1993
Front and Rear Power Take-Off for Agricultural Tractors
This SAE Standard establishes the specifications and dimensions that are essential in order that 540 r/min and 1000 r/min power take-off-driven machines may be operated with any make of tractor...
J1170_199106
June 1, 1991
REAR POWER TAKE-OFF FOR AGRICULTURAL TRACTORS
This SAE Standard establishes the specifications and dimensions that are essential in order that 540 rpm and 1000 rpm power take-off-driven machines may be operated with any make of tractor equipped...
May 1, 1977
REAR POWER TAKE-OFF FOR AGRICULTURAL TRACTORS
A description is not available for this item.