SAE International - J590B_196510

AUTOMOTIVE TURN SIGNAL FLASHERS

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1965
Status: active
description:

Flashers referred to in this SAE Standard are for nominal 12 or 6 v d-c circuits and are intended to operate at the design load for the turn signal system as stated by the manufacturer. EXAMPLE:... View More

Document History

J590B_196510
October 1, 1965
AUTOMOTIVE TURN SIGNAL FLASHERS
Flashers referred to in this SAE Standard are for nominal 12 or 6 v d-c circuits and are intended to operate at the design load for the turn signal system as stated by the manufacturer. EXAMPLE: two...
July 1, 1965
AUTOMOTIVE TURN SIGNAL FLASHERS
Flashers referred to in this SAE Standard are for nominal 12 or 6 v d-c circuits and are intended to operate at the design load for the turn signal system as stated by the manufacturer. EXAMPLE: two...
Advertisement