SAE International - J590B_196507
AUTOMOTIVE TURN SIGNAL FLASHERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1965 |
| Status: | active |
description:
Flashers referred to in this SAE Standard are for nominal 12 or 6 v d-c circuits and are intended to operate at the design load for the turn signal system as stated by the manufacturer. EXAMPLE:... View More
Document History
October 1, 1965
AUTOMOTIVE TURN SIGNAL FLASHERS
Flashers referred to in this SAE Standard are for nominal 12 or 6 v d-c circuits and are intended to operate at the design load for the turn signal system as stated by the manufacturer. EXAMPLE: two...
J590B_196507
July 1, 1965
AUTOMOTIVE TURN SIGNAL FLASHERS
Flashers referred to in this SAE Standard are for nominal 12 or 6 v d-c circuits and are intended to operate at the design load for the turn signal system as stated by the manufacturer. EXAMPLE: two...