SAE International - J590E_197507
TURN SIGNAL FLASHERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1975 |
| Status: | active |
description:
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal system as stated by the flasher... View More
Document History
January 1, 1977
TURN SIGNAL FLASHERS
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal system as stated by the flasher...
J590E_197507
July 1, 1975
TURN SIGNAL FLASHERS
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal system as stated by the flasher...