SAE International - J590E_197701
TURN SIGNAL FLASHERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1977 |
| Status: | active |
description:
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal system as stated by the flasher... View More
Document History
J590E_197701
January 1, 1977
TURN SIGNAL FLASHERS
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal system as stated by the flasher...
July 1, 1975
TURN SIGNAL FLASHERS
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal system as stated by the flasher...