NR/PS/ELP/27185

25 KV A.C. Power Transformers and Voltage Regulators for Auxiliary Supplies

inactive
Buy Now
Organization: NR
Publication Date: 1 April 2006
Status: inactive
Page Count: 35
scope:

This specification covers the design, manufacture, testing and delivery of 25 kV single phase 50 hz power transformers and associated voltage regulators together with the preparation of drawings and instruction manuals.

The equipment will be erected under a separate contract.

Purpose

25 kV single phase 50 Hz Power Transformers and associated Voltage Regulators are used to provide standby supplies from the overhead line to signalling and other auxiliary equipment.

Document History

NR/PS/ELP/27185
April 1, 2006
25 KV A.C. Power Transformers and Voltage Regulators for Auxiliary Supplies
This specification covers the design, manufacture, testing and delivery of 25 kV single phase 50 hz power transformers and associated voltage regulators together with the preparation of drawings and...
December 4, 2004
25 kV Power Transformers and Voltage Regulators for Auxiliary Supplies
This specification covers the design, manufacture, testing and delivery of 25 kV single phase 50 Hz Power Transformers and associated Voltage Regulators together with the preparation of Drawings and...

References

Advertisement