SAE International - J1240_201210

Flywheel Spin Test Procedure

active
Buy Now
Organization: SAE International
Publication Date: 4 October 2012
Status: active
description:

This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of spark ignition and diesel type. Engine sizes are those capable... View More

Document History

May 3, 2013
Flywheel Spin Test Procedure
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of spark ignition and diesel type. Engine sizes are those capable of...
J1240_201210
October 4, 2012
Flywheel Spin Test Procedure
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of spark ignition and diesel type. Engine sizes are those capable of...
December 1, 1991
FLYWHEEL SPIN TEST PROCEDURE
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of spark ignition and diesel type. Engine sizes are those capable of...
December 1, 1978
FLYWHEEL SPIN TEST PROCEDURE
This recommended practice is intended to provide a uniform test procedure for flywheel assemblies to determine the rotative speeds at which they will either burst or withstand a specified limiting...

References

Advertisement