SAE International - J1456_201210

Maximum Allowable Rotational Speed for Internal Combustion Engine Flywheels

active
Buy Now
Organization: SAE International
Publication Date: 23 October 2012
Status: active
description:

This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of the spark ignition and diesel type equipped with a governor or... View More

Document History

J1456_201210
October 23, 2012
Maximum Allowable Rotational Speed for Internal Combustion Engine Flywheels
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of the spark ignition and diesel type equipped with a governor or...
July 3, 1995
MAXIMUM ALLOWABLE ROTATIONAL SPEED FOR INTERNAL COMBUSTION ENGINE FLYWHEELS
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of the spark ignition and diesel type equipped with a governor or...
June 1, 1990
MAXIMUM ALLOWABLE ROTATIONAL SPEED FOR INTERNAL COMBUSTION ENGINE FLYWHEELS
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of the spark ignition and diesel type equipped with a governor or...
December 1, 1984
MAXIMUM ALLOWABLE ROTATIONAL SPEED FOR INTERNAL COMBUSTION ENGINE FLYWHEELS
This practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of the spark ignition and diesel type equipped with a governor or speed limiting...

References

Advertisement