SAE International - J1040_197404

PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR EARTHMOVING, CONSTRUCTION, LOGGING, AND INDUSTRIAL VEHICLES

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1974
Status: active
description:

The following off-highway vehicles commonly used in earth- moving, construction, logging, and industrial applications are included (pneumatic-tired agricultural vehicles and vehicles whose use is... View More

Document History

May 13, 2003
Performance Criteria for Rollover Protective Structures (ROPS) for Construction, Earthmoving, Forestry, and Mining Machines
This SAE Standard applies to the following off-road work machines of mass greater than 700 kg that are commonly used in earthmoving, construction, logging, and mining applications as identified in...
May 1, 1994
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR CONSTRUCTION, EARTHMOVING, FORESTRY, AND MINING MACHINES
This SAE Standard applies to the following off-road work machines of mass greater than 700 kg that are commonly used in earthmoving, construction, logging, and mining applications as identified in...
April 1, 1988
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR CONSTRUCTION, EARTHMOVING, FORESTRY, AND MINING MACHINES
This standard applies to the following off-road work machines of mass greater than 700 kg that are commonly used in earthmoving, construction, logging, and mining applications as identified in SAE...
February 1, 1986
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR CONSTRUCTION, EARTHMOVING, FORESTRY, AND MINING MACHINES
The following off-highway machines commonly used in earthmoving, construction, logging, and mining applications are included (pneumatic-tired agricultural machines and machines whose use is...
J1040_197404
April 1, 1974
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR EARTHMOVING, CONSTRUCTION, LOGGING, AND INDUSTRIAL VEHICLES
The following off-highway vehicles commonly used in earth- moving, construction, logging, and industrial applications are included (pneumatic-tired agricultural vehicles and vehicles whose use is...
Advertisement