SAE International - J1040_198602
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR CONSTRUCTION, EARTHMOVING, FORESTRY, AND MINING MACHINES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 February 1986 |
| Status: | active |
description:
The following off-highway machines commonly used in earthmoving, construction, logging, and mining applications are included (pneumatic-tired agricultural machines and machines whose use is... View More
Document History
May 13, 2003
Performance Criteria for Rollover Protective Structures (ROPS) for Construction, Earthmoving, Forestry, and Mining Machines
This SAE Standard applies to the following off-road work machines of mass greater than 700 kg that are commonly used in earthmoving, construction, logging, and mining applications as identified in...
May 1, 1994
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR CONSTRUCTION, EARTHMOVING, FORESTRY, AND MINING MACHINES
This SAE Standard applies to the following off-road work machines of mass greater than 700 kg that are commonly used in earthmoving, construction, logging, and mining applications as identified in...
April 1, 1988
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR CONSTRUCTION, EARTHMOVING, FORESTRY, AND MINING MACHINES
This standard applies to the following off-road work machines of mass greater than 700 kg that are commonly used in earthmoving, construction, logging, and mining applications as identified in SAE...
J1040_198602
February 1, 1986
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR CONSTRUCTION, EARTHMOVING, FORESTRY, AND MINING MACHINES
The following off-highway machines commonly used in earthmoving, construction, logging, and mining applications are included (pneumatic-tired agricultural machines and machines whose use is...
April 1, 1974
PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR EARTHMOVING, CONSTRUCTION, LOGGING, AND INDUSTRIAL VEHICLES
The following off-highway vehicles commonly used in earth- moving, construction, logging, and industrial applications are included (pneumatic-tired agricultural vehicles and vehicles whose use is...