SAE International - J1172_197705

ENGINE FLYWHEEL HOUSINGS WITH SEALED FLANGES

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1977
Status: active
description:

This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore.

Table 1

and Fig. 1 show dimensions... View More

Document History

October 23, 2012
Engine Flywheel Housings with Sealed Flanges
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Figure 1 show dimensions that are...
May 1, 1993
ENGINE FLYWHEEL HOUSINGS WITH SEALED FLANGES
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Figure 1 show dimensions that are...
October 1, 1988
ENGINE FLYWHEEL HOUSINGS WITH SEALED FLANGES
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "0" ring sealing of the flange pilot bore. Table 1 and Fig. 1 show dimensions that are...
J1172_197705
May 1, 1977
ENGINE FLYWHEEL HOUSINGS WITH SEALED FLANGES
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Fig. 1 show dimensions that are...
Advertisement