SAE International - J1172_198810
ENGINE FLYWHEEL HOUSINGS WITH SEALED FLANGES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1988 |
| Status: | active |
description:
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "0" ring sealing of the flange pilot bore.
Table 1
and Fig. 1 show dimensions... View More
Document History
October 23, 2012
Engine Flywheel Housings with Sealed Flanges
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Figure 1 show dimensions that are...
May 1, 1993
ENGINE FLYWHEEL HOUSINGS WITH SEALED FLANGES
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Figure 1 show dimensions that are...
J1172_198810
October 1, 1988
ENGINE FLYWHEEL HOUSINGS WITH SEALED FLANGES
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "0" ring sealing of the flange pilot bore. Table 1 and Fig. 1 show dimensions that are...
May 1, 1977
ENGINE FLYWHEEL HOUSINGS WITH SEALED FLANGES
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Fig. 1 show dimensions that are...