SAE International - J2321/1_201305

Disposable Hydraulic Filter Element - 115 L/min Flow, 1.0 MPa Collapse Pressure, Filtration Ratio = 75 at 6 and 10 μm

active
Buy Now
Organization: SAE International
Publication Date: 31 May 2013
Status: active
description:

This specification sheet establishes requirements for low collapse pressure elements of a specific configuration with various efficiency ratings designed and tested in accordance with SAE J2321... View More

Document History

J2321/1_201305
May 31, 2013
Disposable Hydraulic Filter Element - 115 L/min Flow, 1.0 MPa Collapse Pressure, Filtration Ratio = 75 at 6 and 10 μm
This specification sheet establishes requirements for low collapse pressure elements of a specific configuration with various efficiency ratings designed and tested in accordance with SAE J2321 and...
January 9, 2006
Disposable Hydraulic Filter Element—115 L/min Flow, 1.0 MPa Collapse Pressure, Filtration Ratio = 75 at 6 and 10 μm
This specification sheet establishes requirements for low collapse pressure elements of a specific configuration with various efficiency ratings designed and tested in accordance with SAE J2321 and...
March 12, 2000
Disposable Hydraulic Filter Element—115 L/min Flow, 1.0 MPa Collapse Pressure, Filtration Ratio = 75 at 6 and 10 μm
This specification sheet establishes requirements for low collapse pressure elements of a specific configuration with various efficiency ratings designed and tested in accordance with SAE J2321 and...
Advertisement