SAE International - J2321/1_200003
Disposable Hydraulic Filter Element—115 L/min Flow, 1.0 MPa Collapse Pressure, Filtration Ratio = 75 at 6 and 10 μm
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 March 2000 |
| Status: | active |
description:
This specification sheet establishes requirements for low collapse pressure elements of a specific configuration with various efficiency ratings designed and tested in accordance with SAE J2321... View More
Document History
May 31, 2013
Disposable Hydraulic Filter Element - 115 L/min Flow, 1.0 MPa Collapse Pressure, Filtration Ratio = 75 at 6 and 10 μm
This specification sheet establishes requirements for low collapse pressure elements of a specific configuration with various efficiency ratings designed and tested in accordance with SAE J2321 and...
January 9, 2006
Disposable Hydraulic Filter Element—115 L/min Flow, 1.0 MPa Collapse Pressure, Filtration Ratio = 75 at 6 and 10 μm
This specification sheet establishes requirements for low collapse pressure elements of a specific configuration with various efficiency ratings designed and tested in accordance with SAE J2321 and...
J2321/1_200003
March 12, 2000
Disposable Hydraulic Filter Element—115 L/min Flow, 1.0 MPa Collapse Pressure, Filtration Ratio = 75 at 6 and 10 μm
This specification sheet establishes requirements for low collapse pressure elements of a specific configuration with various efficiency ratings designed and tested in accordance with SAE J2321 and...