SAE International - J2337/1_201406

Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 1: Ports with Recessed Conical Seat Requirements, Dimensions, Design, and Test Methods

active
Buy Now
Organization: SAE International
Publication Date: 5 June 2014
Status: active
description:

This part of SAE J2337 specifies dimensions, design, and performance requirements for eight ports using a conical seal to insure leak proof performance with a design factor of 4 to 1.

Document History

J2337/1_201406
June 5, 2014
Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 1: Ports with Recessed Conical Seat Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight ports using a conical seal to insure leak proof performance with a design factor of 4 to 1.
August 12, 2009
Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 1: Ports with Recessed Conical Seat Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight ports using a conical seal to insure leak proof performance with a design factor of 4 to 1.
October 4, 2002
Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 1: Ports With Recessed Conical Seat Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight ports using a conical seal to insure leak proof performance with a design factor of 4 to 1.

References

Advertisement