SAE International - J2337/1_200908
Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 1: Ports with Recessed Conical Seat Requirements, Dimensions, Design, and Test Methods
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 August 2009 |
| Status: | active |
description:
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight ports using a conical seal to insure leak proof performance with a design factor of 4 to 1.
Document History
June 5, 2014
Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 1: Ports with Recessed Conical Seat Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight ports using a conical seal to insure leak proof performance with a design factor of 4 to 1.
J2337/1_200908
August 12, 2009
Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 1: Ports with Recessed Conical Seat Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight ports using a conical seal to insure leak proof performance with a design factor of 4 to 1.
October 4, 2002
Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 1: Ports With Recessed Conical Seat Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight ports using a conical seal to insure leak proof performance with a design factor of 4 to 1.