SAE International - J1939/16_201510

Automatic Baud Rate Detection Process

active
Buy Now
Organization: SAE International
Publication Date: 14 October 2015
Status: active
description:

Define a process enabling devices to detect the baud rate of a network automatically with the intent of minimizing or eliminating communication disruption between existing devices.

Document History

November 5, 2018
Automatic Baud Rate Detection Process
Define a process enabling devices to detect the baud rate of a SAE J1939-11, SAE J1939-14, or SAE J1939-15 network automatically with the intent of minimizing or eliminating communication disruption...
J1939/16_201510
October 14, 2015
Automatic Baud Rate Detection Process
Define a process enabling devices to detect the baud rate of a network automatically with the intent of minimizing or eliminating communication disruption between existing devices.

References

Advertisement