SAE International - J1939/16_201811
Automatic Baud Rate Detection Process
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 November 2018 |
| Status: | active |
description:
Define a process enabling devices to detect the baud rate of a SAE J1939-11, SAE J1939-14, or SAE J1939-15 network automatically with the intent of minimizing or eliminating communication... View More
Document History
J1939/16_201811
November 5, 2018
Automatic Baud Rate Detection Process
Define a process enabling devices to detect the baud rate of a SAE J1939-11, SAE J1939-14, or SAE J1939-15 network automatically with the intent of minimizing or eliminating communication disruption...
October 14, 2015
Automatic Baud Rate Detection Process
Define a process enabling devices to detect the baud rate of a network automatically with the intent of minimizing or eliminating communication disruption between existing devices.