SAE International - AS7928/4

TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 150°C TOTAL CONDUCTOR TEMPERATURE)

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1999
Status: active

Document History

September 30, 2004
Terminals, Lug and Splices, Conductor, Crimp Style, Copper Terminal, Lug, Insulated, Ring Tongue, Bell-Mouthered, Type II, Class 1 (for 105°C Total Conductor Temperature)
No scope available. An Amendment corresponding to this standard is available at AS7928_4_A1
AS7928/4
April 1, 1999
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 150°C TOTAL CONDUCTOR TEMPERATURE)
A description is not available for this item.
Advertisement