SAE International - AS7928/4_A1

Terminals, Lug and Splices, Conductor, Crimp Style, Copper Terminal, Lug, Insulated, Ring Tongue, Bell-Mouthered, Type II, Class 1 (for 105°C Total Conductor Temperature)

active
Buy Now
Organization: SAE International
Publication Date: 30 September 2004
Status: active
description:

No scope available. An Amendment corresponding to this standard is available at AS7928_4_A1

Document History

AS7928/4_A1
September 30, 2004
Terminals, Lug and Splices, Conductor, Crimp Style, Copper Terminal, Lug, Insulated, Ring Tongue, Bell-Mouthered, Type II, Class 1 (for 105°C Total Conductor Temperature)
No scope available. An Amendment corresponding to this standard is available at AS7928_4_A1
April 1, 1999
TERMINALS, LUG AND SPLICES, CONDUCTOR, CRIMP STYLE, COPPER TERMINAL, LUG, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 150°C TOTAL CONDUCTOR TEMPERATURE)
A description is not available for this item.
Advertisement