DIN EN 1564

Founding - Ausferritic spheroidal graphite cast irons

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2012
Status: active
Page Count: 39
ICS Code (Irons): 77.080.10
scope:

This European Standard defines the grades and the corresponding requirements for ausferritic spheroidal graphite cast irons.

This European Standard specifies five grades of ausferritic spheroidal graphite cast iron by a classification based on mechanical properties measured on machined test pieces prepared from cast samples.

This European Standard also specifies two grades by a classification as a function of hardness.

This European Standard does not cover technical delivery conditions for iron castings, see EN 1559-1 [4] and EN 1559-3 [5].

NOTE Grades given in Annex A are not intended for pressure equipment applications.

Document History

DIN EN 1564
January 1, 2012
Founding - Ausferritic spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements for ausferritic spheroidal graphite cast irons. This European Standard specifies five grades of ausferritic spheroidal...
March 1, 2006
Founding - Austempered ductile cast irons
A description is not available for this item.
August 1, 1997
Founding - Austempered ductile cast iron
A description is not available for this item.

References

Advertisement