SAE International - J1699/2_199801
OBD-II Related SAE Specification Verification Test Procedures1
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1998 |
| Status: | active |
description:
This SAE Recommended Practice recommends test methods, test procedures, and specific test parameters to help verify that vehicles and test tools can communicate using SAE J1962. These test... View More
Document History
September 13, 2017
Test Cases for OBD-II Scan Tools and I/M Test Equipment
To define test cases for the OBD-II interface on external test equipment (such as an OBD-II Scan Tool, Inspection/Maintenance Tester, etc.) which can be used to verify compliance with the applicable...
J1699/2_199801
January 1, 1998
OBD-II Related SAE Specification Verification Test Procedures1
This SAE Recommended Practice recommends test methods, test procedures, and specific test parameters to help verify that vehicles and test tools can communicate using SAE J1962. These test procedures...